Capital Lighting, Inc. LS-1696RED Sconces-Pocket 668697

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce UPC: 088675429616 Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce UPC: 088675429616 Glass: Red

Suppliers

Company
Product
Description
Supplier Links
LS-1696RED Sconces-Pocket - 668697 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1696RED Sconces-Pocket
668697
LS-1696RED Sconces-Pocket 668697
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce UPC: 088675429616 Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
UPC: 088675429616
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668697
Product Name LS-1696RED Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details