Capital Lighting, Inc. LS-17043BLU/WHT Mini Pendants-3 Light Cluster 668696

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675418436 Glass: Blue/White
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675418436 Glass: Blue/White

Suppliers

Company
Product
Description
Supplier Links
LS-17043BLU/WHT Mini Pendants-3 Light Cluster - 668696 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17043BLU/WHT Mini Pendants-3 Light Cluster
668696
LS-17043BLU/WHT Mini Pendants-3 Light Cluster 668696
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675418436 Glass: Blue/White

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 102.00
Extension: 102
Bulb
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Down Lighting Multi Light Pendant
UPC: 088675418436
Glass: Blue/White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668696
Product Name LS-17043BLU/WHT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details