Capital Lighting, Inc. LS-17043MXD Mini Pendants-3 Light Cluster 668693

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Type: E12 S Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675418443 Glass: Mixed Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Type: E12 S Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675418443 Glass: Mixed Color

Suppliers

Company
Product
Description
Supplier Links
LS-17043MXD Mini Pendants-3 Light Cluster - 668693 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17043MXD Mini Pendants-3 Light Cluster
668693
LS-17043MXD Mini Pendants-3 Light Cluster 668693
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 102.00 Extension: 102 Bulb Type: E12 S Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Down Lighting Multi Light Pendant UPC: 088675418443 Glass: Mixed Color

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 102.00
Extension: 102
Bulb
Type: E12 S
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Down Lighting Multi Light Pendant
UPC: 088675418443
Glass: Mixed Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668693
Product Name LS-17043MXD Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details