Capital Lighting, Inc. LS-17045BLU/WHT Island/Pool Table-4 Light + 668691

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 S Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675418450 Glass: Blue/White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 S Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675418450 Glass: Blue/White

Suppliers

Company
Product
Description
Supplier Links
LS-17045BLU/WHT Island/Pool Table-4 Light + - 668691 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17045BLU/WHT Island/Pool Table-4 Light +
668691
LS-17045BLU/WHT Island/Pool Table-4 Light + 668691
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 S Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675418450 Glass: Blue/White

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 56.00
Bulb
Type: E12 S
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Island / Billiard Fixture
UPC: 088675418450
Glass: Blue/White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668691
Product Name LS-17045BLU/WHT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details