Capital Lighting, Inc. LS-20577AGED/BZ Lamps-Desk/Piano Lamps 668685

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Product Name: One Light Table Table Lamp UPC: 088675432067
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Product Name: One Light Table Table Lamp UPC: 088675432067

Suppliers

Company
Product
Description
Supplier Links
LS-20577AGED/BZ Lamps-Desk/Piano Lamps - 668685 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20577AGED/BZ Lamps-Desk/Piano Lamps
668685
LS-20577AGED/BZ Lamps-Desk/Piano Lamps 668685
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Product Name: One Light Table Table Lamp UPC: 088675432067

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Bronze
Product Name: One Light Table Table Lamp
UPC: 088675432067

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668685
Product Name LS-20577AGED/BZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details