Capital Lighting, Inc. LS-19220PS/CLR Pendants-Glass Down 668663

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: G Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Large Pendant UPC: 088675440956 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: G Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Large Pendant UPC: 088675440956 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19220PS/CLR Pendants-Glass Down - 668663 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19220PS/CLR Pendants-Glass Down
668663
LS-19220PS/CLR Pendants-Glass Down 668663
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: G Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Large Pendant UPC: 088675440956 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: G
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Large Pendant
UPC: 088675440956
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668663
Product Name LS-19220PS/CLR Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details