Capital Lighting, Inc. LS-18113C/FRO Island/Pool Table-3 Light Bar 668649

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Lamp UPC: 088675434528 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Lamp UPC: 088675434528 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18113C/FRO Island/Pool Table-3 Light Bar - 668649 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18113C/FRO Island/Pool Table-3 Light Bar
668649
LS-18113C/FRO Island/Pool Table-3 Light Bar 668649
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Ceiling Lamp UPC: 088675434528 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 42.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Ceiling Lamp
UPC: 088675434528
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668649
Product Name LS-18113C/FRO Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details