Capital Lighting, Inc. LS-18831PS/BLU Mini Pendants-Cable 668640

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419822 Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419822 Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
LS-18831PS/BLU Mini Pendants-Cable - 668640 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18831PS/BLU Mini Pendants-Cable
668640
LS-18831PS/BLU Mini Pendants-Cable 668640
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.50 Extension: 120 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675419822 Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.50
Extension: 120
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675419822
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668640
Product Name LS-18831PS/BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details