Capital Lighting, Inc. LS-19375 Mid. Chandeliers-Glass Up 668637

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Extension: 65 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675441083 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Extension: 65 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675441083 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19375 Mid. Chandeliers-Glass Up - 668637 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19375 Mid. Chandeliers-Glass Up
668637
LS-19375 Mid. Chandeliers-Glass Up 668637
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Extension: 65 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Up Lighting Chandelier UPC: 088675441083 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 65.00
Extension: 65
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Up Lighting Chandelier
UPC: 088675441083
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668637
Product Name LS-19375 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details