Capital Lighting, Inc. LS-19383C/FRO Mid. Chandeliers-Glass Up 668634

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier UPC: 088675425274 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier UPC: 088675425274 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19383C/FRO Mid. Chandeliers-Glass Up - 668634 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19383C/FRO Mid. Chandeliers-Glass Up
668634
LS-19383C/FRO Mid. Chandeliers-Glass Up 668634
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier UPC: 088675425274 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 088675425274
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668634
Product Name LS-19383C/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details