Capital Lighting, Inc. LS-1942AB/FRO Semi-Flush Mts.-Bowl Style 668633

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Semi-Flush Ceiling Fixture UPC: 088675425281 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Semi-Flush Ceiling Fixture UPC: 088675425281 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1942AB/FRO Semi-Flush Mts.-Bowl Style - 668633 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1942AB/FRO Semi-Flush Mts.-Bowl Style
668633
LS-1942AB/FRO Semi-Flush Mts.-Bowl Style 668633
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Semi-Flush Ceiling Fixture UPC: 088675425281 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Semi-Flush Ceiling Fixture
UPC: 088675425281
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668633
Product Name LS-1942AB/FRO Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details