Capital Lighting, Inc. LS-20129PS/BLU Lamps-Table Lamps 668629

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675428701
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675428701

Suppliers

Company
Product
Description
Supplier Links
LS-20129PS/BLU Lamps-Table Lamps - 668629 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20129PS/BLU Lamps-Table Lamps
668629
LS-20129PS/BLU Lamps-Table Lamps 668629
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675428701

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675428701

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668629
Product Name LS-20129PS/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details