Capital Lighting, Inc. LS-2048C/FRO Lamps-Table Lamps 668628

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.50 Bulb Type: Halogen Qty: 9 Wattage: 10 Finish: Chrome Product Name: Nine Light Table Lamp UPC: 088675418276 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.50 Bulb Type: Halogen Qty: 9 Wattage: 10 Finish: Chrome Product Name: Nine Light Table Lamp UPC: 088675418276 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2048C/FRO Lamps-Table Lamps - 668628 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2048C/FRO Lamps-Table Lamps
668628
LS-2048C/FRO Lamps-Table Lamps 668628
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.50 Bulb Type: Halogen Qty: 9 Wattage: 10 Finish: Chrome Product Name: Nine Light Table Lamp UPC: 088675418276 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 20.50
Bulb
Type: Halogen
Qty: 9
Wattage: 10
Finish: Chrome
Product Name: Nine Light Table Lamp
UPC: 088675418276
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668628
Product Name LS-2048C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details