Capital Lighting, Inc. LS-19626C/FRO Mid. Chandeliers-Glass Up 668610

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 143.00 Extension: 143 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675442646 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 143.00 Extension: 143 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675442646 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19626C/FRO Mid. Chandeliers-Glass Up - 668610 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19626C/FRO Mid. Chandeliers-Glass Up
668610
LS-19626C/FRO Mid. Chandeliers-Glass Up 668610
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 143.00 Extension: 143 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675442646 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 143.00
Extension: 143
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Up Lighting Chandelier
UPC: 088675442646
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668610
Product Name LS-19626C/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details