PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: Halogen
Qty: 6
Wattage: 10
Finish: Polished Steel
Product Name: Six Light Table Lamp
UPC: 088675418641
Glass: Mixed Orange/White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668605 |
| Product Name | LS-2005MXD Lamps-Table Lamps |
| Application | Residential |