Capital Lighting, Inc. LS-19871SILV Mini Pendants-Cable 668601

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.25 Extension: 51 Bulb Type: Par36 Qty: 1 Wattage: 50 Finish: Silver Product Name: One Light Down Lighting Pendant UPC: 088675436768
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.25 Extension: 51 Bulb Type: Par36 Qty: 1 Wattage: 50 Finish: Silver Product Name: One Light Down Lighting Pendant UPC: 088675436768

Suppliers

Company
Product
Description
Supplier Links
LS-19871SILV Mini Pendants-Cable - 668601 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19871SILV Mini Pendants-Cable
668601
LS-19871SILV Mini Pendants-Cable 668601
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.25 Extension: 51 Bulb Type: Par36 Qty: 1 Wattage: 50 Finish: Silver Product Name: One Light Down Lighting Pendant UPC: 088675436768

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 3.25
Extension: 51
Bulb
Type: Par36
Qty: 1
Wattage: 50
Finish: Silver
Product Name: One Light Down Lighting Pendant
UPC: 088675436768

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668601
Product Name LS-19871SILV Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details