Capital Lighting, Inc. LSI-1842PS/FRO Pendants-Other 668599

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 40.00 Bulb Type: Halogen Qty: 1 Wattage: 200 Finish: Polished Steel Product Name: One Light Pendant Lamp UPC: 088675419969 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 40.00 Bulb Type: Halogen Qty: 1 Wattage: 200 Finish: Polished Steel Product Name: One Light Pendant Lamp UPC: 088675419969 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-1842PS/FRO Pendants-Other - 668599 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-1842PS/FRO Pendants-Other
668599
LSI-1842PS/FRO Pendants-Other 668599
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 40.00 Bulb Type: Halogen Qty: 1 Wattage: 200 Finish: Polished Steel Product Name: One Light Pendant Lamp UPC: 088675419969 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 40.00
Bulb
Type: Halogen
Qty: 1
Wattage: 200
Finish: Polished Steel
Product Name: One Light Pendant Lamp
UPC: 088675419969
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668599
Product Name LSI-1842PS/FRO Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details