Capital Lighting, Inc. LSI-1858FRO Pendants-Glass Down 668597

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Ceiling Lamp UPC: 088675419976 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Ceiling Lamp UPC: 088675419976 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-1858FRO Pendants-Glass Down - 668597 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-1858FRO Pendants-Glass Down
668597
LSI-1858FRO Pendants-Glass Down 668597
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Ceiling Lamp UPC: 088675419976 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 43.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Steel
Product Name: Two Light Ceiling Lamp
UPC: 088675419976
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668597
Product Name LSI-1858FRO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details