Capital Lighting, Inc. LSP-710WHT Lamps-Desk/Piano Lamps 668592

Description
PRODUCT DETAILS / SPECS Bulb Type: PL Qty: 1 Wattage: 9 Finish: White Product Name: One Light Desk Lamp UPC: 740136423105
Description
PRODUCT DETAILS / SPECS Bulb Type: PL Qty: 1 Wattage: 9 Finish: White Product Name: One Light Desk Lamp UPC: 740136423105

Suppliers

Company
Product
Description
Supplier Links
LSP-710WHT Lamps-Desk/Piano Lamps - 668592 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-710WHT Lamps-Desk/Piano Lamps
668592
LSP-710WHT Lamps-Desk/Piano Lamps 668592
PRODUCT DETAILS / SPECS Bulb Type: PL Qty: 1 Wattage: 9 Finish: White Product Name: One Light Desk Lamp UPC: 740136423105

PRODUCT DETAILS / SPECS
Bulb
Type: PL
Qty: 1
Wattage: 9
Finish: White
Product Name: One Light Desk Lamp
UPC: 740136423105

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668592
Product Name LSP-710WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details