Capital Lighting, Inc. S2186 Mini Pendants-Rod 668589

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Pendant UPC: 8322821860 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Pendant UPC: 8322821860 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S2186 Mini Pendants-Rod - 668589 - Capital Lighting, Inc.
Columbus, OH, USA
S2186 Mini Pendants-Rod
668589
S2186 Mini Pendants-Rod 668589
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Pendant UPC: 8322821860 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 12
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Stainless Steel
Product Name: One Light Pendant
UPC: 8322821860
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668589
Product Name S2186 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details