Capital Lighting, Inc. S2188 Large Chandeliers-Drum Shade 668587

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Stainless Steel Product Name: Six Light Chandelier UPC: 8322932993 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Stainless Steel Product Name: Six Light Chandelier UPC: 8322932993 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
S2188 Large Chandeliers-Drum Shade - 668587 - Capital Lighting, Inc.
Columbus, OH, USA
S2188 Large Chandeliers-Drum Shade
668587
S2188 Large Chandeliers-Drum Shade 668587
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Stainless Steel Product Name: Six Light Chandelier UPC: 8322932993 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.25
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Stainless Steel
Product Name: Six Light Chandelier
UPC: 8322932993
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668587
Product Name S2188 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details