Capital Lighting, Inc. S2193 Pendants-Drum Shade 668581

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stainless Steel Product Name: Three Light Pendant UPC: 8322821938 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stainless Steel Product Name: Three Light Pendant UPC: 8322821938 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S2193 Pendants-Drum Shade - 668581 - Capital Lighting, Inc.
Columbus, OH, USA
S2193 Pendants-Drum Shade
668581
S2193 Pendants-Drum Shade 668581
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stainless Steel Product Name: Three Light Pendant UPC: 8322821938 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Stainless Steel
Product Name: Three Light Pendant
UPC: 8322821938
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668581
Product Name S2193 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details