Capital Lighting, Inc. S2194 Lamps-Accent Lamps 668580

Description
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821945 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821945 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S2194 Lamps-Accent Lamps - 668580 - Capital Lighting, Inc.
Columbus, OH, USA
S2194 Lamps-Accent Lamps
668580
S2194 Lamps-Accent Lamps 668580
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821945 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 22.75
Length 22.75
Bulb
Type: G16-1/2
Qty: 1
Wattage: 1
Finish: Stainless Steel
Product Name: One Light Table Lamp
UPC: 8322821945
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668580
Product Name S2194 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details