Capital Lighting, Inc. LSP-748SIL/WHT Lamps-Desk/Piano Lamps 668577

Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Silver and White Product Name: One Light Desk Lamp UPC: 088675748519
Description
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Silver and White Product Name: One Light Desk Lamp UPC: 088675748519

Suppliers

Company
Product
Description
Supplier Links
LSP-748SIL/WHT Lamps-Desk/Piano Lamps - 668577 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-748SIL/WHT Lamps-Desk/Piano Lamps
668577
LSP-748SIL/WHT Lamps-Desk/Piano Lamps 668577
PRODUCT DETAILS / SPECS Height: 24.50 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Silver and White Product Name: One Light Desk Lamp UPC: 088675748519

PRODUCT DETAILS / SPECS
Height: 24.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 20
Finish: Silver and White
Product Name: One Light Desk Lamp
UPC: 088675748519

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668577
Product Name LSP-748SIL/WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details