Capital Lighting, Inc. 2130 Lamps-Table Lamps 668564

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2130 Lamps-Table Lamps - 668564 - Capital Lighting, Inc.
Columbus, OH, USA
2130 Lamps-Table Lamps
668564
2130 Lamps-Table Lamps 668564
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aged Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668564
Product Name 2130 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details