Capital Lighting, Inc. 2510R Lamps-Accent Lamps 668535

Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2510R Lamps-Accent Lamps - 668535 - Capital Lighting, Inc.
Columbus, OH, USA
2510R Lamps-Accent Lamps
668535
2510R Lamps-Accent Lamps 668535
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668535
Product Name 2510R Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details