Capital Lighting, Inc. 2513R Sconces-Single Candle 668512

Description
PRODUCT DETAILS / SPECS Height: 16.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 16.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2513R Sconces-Single Candle - 668512 - Capital Lighting, Inc.
Columbus, OH, USA
2513R Sconces-Single Candle
668512
2513R Sconces-Single Candle 668512
PRODUCT DETAILS / SPECS Height: 16.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 16.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668512
Product Name 2513R Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details