Capital Lighting, Inc. LS-16875MULTI Large Chandeliers-Glass Shade 668486

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 67.00 Extension: 67 Bulb Type: Halogen Qty: 10 Wattage: 10 Finish: Polished Steel Product Name: Ten Light Up Lighting Chandelier UPC: 088675416388 Glass: Multi Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 67.00 Extension: 67 Bulb Type: Halogen Qty: 10 Wattage: 10 Finish: Polished Steel Product Name: Ten Light Up Lighting Chandelier UPC: 088675416388 Glass: Multi Colored

Suppliers

Company
Product
Description
Supplier Links
LS-16875MULTI Large Chandeliers-Glass Shade - 668486 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16875MULTI Large Chandeliers-Glass Shade
668486
LS-16875MULTI Large Chandeliers-Glass Shade 668486
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 67.00 Extension: 67 Bulb Type: Halogen Qty: 10 Wattage: 10 Finish: Polished Steel Product Name: Ten Light Up Lighting Chandelier UPC: 088675416388 Glass: Multi Colored

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 67.00
Extension: 67
Bulb
Type: Halogen
Qty: 10
Wattage: 10
Finish: Polished Steel
Product Name: Ten Light Up Lighting Chandelier
UPC: 088675416388
Glass: Multi Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668486
Product Name LS-16875MULTI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details