Capital Lighting, Inc. LS-16892C/FRO Bathroom Fixtures-Two Lights 668485

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675437017 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675437017 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16892C/FRO Bathroom Fixtures-Two Lights - 668485 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16892C/FRO Bathroom Fixtures-Two Lights
668485
LS-16892C/FRO Bathroom Fixtures-Two Lights 668485
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675437017 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.50
Extension: 6.5
Bulb
Type: G
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Wall Sconce
UPC: 088675437017
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668485
Product Name LS-16892C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details