Capital Lighting, Inc. LS-16888FRO Sconces-Pocket 668480

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Frost Glass Product Name: Two Light Wall Washer Sconce UPC: 088675443278 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Frost Glass Product Name: Two Light Wall Washer Sconce UPC: 088675443278 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16888FRO Sconces-Pocket - 668480 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16888FRO Sconces-Pocket
668480
LS-16888FRO Sconces-Pocket 668480
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Frost Glass Product Name: Two Light Wall Washer Sconce UPC: 088675443278 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Frost Glass
Product Name: Two Light Wall Washer Sconce
UPC: 088675443278
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668480
Product Name LS-16888FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details