Capital Lighting, Inc. LS-1058A/VERD Mid. Chandeliers-Candle 668478

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Verde Product Name: Five Light Up Lighting Chandelier UPC: 088675410409 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Verde Product Name: Five Light Up Lighting Chandelier UPC: 088675410409 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1058A/VERD Mid. Chandeliers-Candle - 668478 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1058A/VERD Mid. Chandeliers-Candle
668478
LS-1058A/VERD Mid. Chandeliers-Candle 668478
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Verde Product Name: Five Light Up Lighting Chandelier UPC: 088675410409 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Verde
Product Name: Five Light Up Lighting Chandelier
UPC: 088675410409
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668478
Product Name LS-1058A/VERD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details