Capital Lighting, Inc. LN-1637 Lamps-Accent Lamps 668477

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413080 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413080 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LN-1637 Lamps-Accent Lamps - 668477 - Capital Lighting, Inc.
Columbus, OH, USA
LN-1637 Lamps-Accent Lamps
668477
LN-1637 Lamps-Accent Lamps 668477
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413080 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Multi
Product Name: Specialty Lamp
UPC: 088675413080
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668477
Product Name LN-1637 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details