Capital Lighting, Inc. LN-1638 Lamps-Accent Lamps 668474

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413097 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413097 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LN-1638 Lamps-Accent Lamps - 668474 - Capital Lighting, Inc.
Columbus, OH, USA
LN-1638 Lamps-Accent Lamps
668474
LN-1638 Lamps-Accent Lamps 668474
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413097 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Multi
Product Name: Specialty Lamp
UPC: 088675413097
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668474
Product Name LN-1638 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details