Capital Lighting, Inc. LS-1128FROST Sconces-Pocket 668466

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce UPC: 088675410522 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce UPC: 088675410522 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1128FROST Sconces-Pocket - 668466 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1128FROST Sconces-Pocket
668466
LS-1128FROST Sconces-Pocket 668466
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce UPC: 088675410522 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
UPC: 088675410522
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668466
Product Name LS-1128FROST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details