Capital Lighting, Inc. LS-11771PS/FRO Sconces-Single Glass 668460

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675407997 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675407997 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-11771PS/FRO Sconces-Single Glass - 668460 - Capital Lighting, Inc.
Columbus, OH, USA
LS-11771PS/FRO Sconces-Single Glass
668460
LS-11771PS/FRO Sconces-Single Glass 668460
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675407997 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675407997
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668460
Product Name LS-11771PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details