Capital Lighting, Inc. LS-16632C/FRO Bathroom Fixtures-Two Lights 668459

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675442585 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675442585 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16632C/FRO Bathroom Fixtures-Two Lights - 668459 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16632C/FRO Bathroom Fixtures-Two Lights
668459
LS-16632C/FRO Bathroom Fixtures-Two Lights 668459
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675442585 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 6.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Bathroom Fixture
UPC: 088675442585
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668459
Product Name LS-16632C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details