Capital Lighting, Inc. LS-16783C/FRO Bathroom Fixtures-Three Lights 668458

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675425250 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675425250 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16783C/FRO Bathroom Fixtures-Three Lights - 668458 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16783C/FRO Bathroom Fixtures-Three Lights
668458
LS-16783C/FRO Bathroom Fixtures-Three Lights 668458
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675425250 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bathroom Fixture
UPC: 088675425250
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668458
Product Name LS-16783C/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details