Capital Lighting, Inc. LS-16633C/FRO Bathroom Fixtures-Three Lights 668457

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675442592 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675442592 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16633C/FRO Bathroom Fixtures-Three Lights - 668457 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16633C/FRO Bathroom Fixtures-Three Lights
668457
LS-16633C/FRO Bathroom Fixtures-Three Lights 668457
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bathroom Fixture UPC: 088675442592 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 6.5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Bathroom Fixture
UPC: 088675442592
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668457
Product Name LS-16633C/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details