Capital Lighting, Inc. LS-16652PS/FRO Bathroom Fixtures-Two Lights 668456

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675434689 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675434689 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16652PS/FRO Bathroom Fixtures-Two Lights - 668456 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16652PS/FRO Bathroom Fixtures-Two Lights
668456
LS-16652PS/FRO Bathroom Fixtures-Two Lights 668456
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675434689 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675434689
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668456
Product Name LS-16652PS/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details