Capital Lighting, Inc. LS-16782C/FRO Bathroom Fixtures-Two Lights 668455

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675425243 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675425243 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16782C/FRO Bathroom Fixtures-Two Lights - 668455 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16782C/FRO Bathroom Fixtures-Two Lights
668455
LS-16782C/FRO Bathroom Fixtures-Two Lights 668455
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675425243 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bathroom Fixture
UPC: 088675425243
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668455
Product Name LS-16782C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details