Capital Lighting, Inc. LS-16651PS/FRO Sconces-Single Glass 668454

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675434672 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675434672 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16651PS/FRO Sconces-Single Glass - 668454 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16651PS/FRO Sconces-Single Glass
668454
LS-16651PS/FRO Sconces-Single Glass 668454
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675434672 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675434672
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668454
Product Name LS-16651PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details