Capital Lighting, Inc. LS-16654PS/FRO Bathroom Fixtures-Four Lights 668451

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Steel Product Name: Four Light Bathroom Fixture UPC: 088675434702 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Steel Product Name: Four Light Bathroom Fixture UPC: 088675434702 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16654PS/FRO Bathroom Fixtures-Four Lights - 668451 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16654PS/FRO Bathroom Fixtures-Four Lights
668451
LS-16654PS/FRO Bathroom Fixtures-Four Lights 668451
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Steel Product Name: Four Light Bathroom Fixture UPC: 088675434702 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Steel
Product Name: Four Light Bathroom Fixture
UPC: 088675434702
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668451
Product Name LS-16654PS/FRO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details