Capital Lighting, Inc. LS-1060PS Mid. Chandeliers-Other 668449

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 43.00 Bulb Qty: 3 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403241 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 43.00 Bulb Qty: 3 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403241 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1060PS Mid. Chandeliers-Other - 668449 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1060PS Mid. Chandeliers-Other
668449
LS-1060PS Mid. Chandeliers-Other 668449
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 43.00 Bulb Qty: 3 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403241 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 43.00
Bulb
Qty: 3
Finish: Polished Steel
Product Name: Three Light Chandelier
UPC: 088675403241
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668449
Product Name LS-1060PS Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details