Capital Lighting, Inc. LS-10772 Pendants-Bowl Style 668445

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 26.00 Extension: 53 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Pendant UPC: 088675409342 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 26.00 Extension: 53 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Pendant UPC: 088675409342 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10772 Pendants-Bowl Style - 668445 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10772 Pendants-Bowl Style
668445
LS-10772 Pendants-Bowl Style 668445
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 26.00 Extension: 53 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Pendant UPC: 088675409342 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 26.00
Extension: 53
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Pendant
UPC: 088675409342
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668445
Product Name LS-10772 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details