Capital Lighting, Inc. LS-10755SS/BLU Mid. Chandeliers-Glass Up 668441

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 66.00 Extension: 66 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Satin Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675407973 Glass: Inner Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 66.00 Extension: 66 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Satin Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675407973 Glass: Inner Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10755SS/BLU Mid. Chandeliers-Glass Up - 668441 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10755SS/BLU Mid. Chandeliers-Glass Up
668441
LS-10755SS/BLU Mid. Chandeliers-Glass Up 668441
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 66.00 Extension: 66 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Satin Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675407973 Glass: Inner Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 66.00
Extension: 66
Bulb
Type: Halogen
Qty: 5
Wattage: 50
Finish: Satin Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675407973
Glass: Inner Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668441
Product Name LS-10755SS/BLU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details