Capital Lighting, Inc. LS-10755SS/FRO Mid. Chandeliers-Glass Up 668440

Description
PRODUCT DETAILS / SPECS Width/Dia: 2266.00 Height: 66.00 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Satin Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675407980 Glass: Inner Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 2266.00 Height: 66.00 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Satin Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675407980 Glass: Inner Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10755SS/FRO Mid. Chandeliers-Glass Up - 668440 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10755SS/FRO Mid. Chandeliers-Glass Up
668440
LS-10755SS/FRO Mid. Chandeliers-Glass Up 668440
PRODUCT DETAILS / SPECS Width/Dia: 2266.00 Height: 66.00 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Satin Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675407980 Glass: Inner Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 2266.00
Height: 66.00
Bulb
Type: Halogen
Qty: 5
Wattage: 50
Finish: Satin Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675407980
Glass: Inner Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668440
Product Name LS-10755SS/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details