Capital Lighting, Inc. LS-14135 Mid. Chandeliers-Glass Down 668433

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 64.00 Extension: 64 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675418603 Glass: Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 64.00 Extension: 64 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675418603 Glass: Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14135 Mid. Chandeliers-Glass Down - 668433 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14135 Mid. Chandeliers-Glass Down
668433
LS-14135 Mid. Chandeliers-Glass Down 668433
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 64.00 Extension: 64 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675418603 Glass: Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 64.00
Extension: 64
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Steel
Product Name: Five Light Down Lighting Chandelier
UPC: 088675418603
Glass: Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668433
Product Name LS-14135 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details