Capital Lighting, Inc. LS-14143PS/BLU Mini Chandeliers-Glass Shade 668431

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Down Lighting Chandelier UPC: 088675408826 Glass: Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Down Lighting Chandelier UPC: 088675408826 Glass: Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14143PS/BLU Mini Chandeliers-Glass Shade - 668431 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14143PS/BLU Mini Chandeliers-Glass Shade
668431
LS-14143PS/BLU Mini Chandeliers-Glass Shade 668431
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Down Lighting Chandelier UPC: 088675408826 Glass: Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Down Lighting Chandelier
UPC: 088675408826
Glass: Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668431
Product Name LS-14143PS/BLU Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details