Capital Lighting, Inc. LS-16631C/FRO Sconces-Single Glass 668428

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442578 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442578 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16631C/FRO Sconces-Single Glass - 668428 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16631C/FRO Sconces-Single Glass
668428
LS-16631C/FRO Sconces-Single Glass 668428
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442578 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675442578
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668428
Product Name LS-16631C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details