Capital Lighting, Inc. LS-16534 Bathroom Fixtures-Four Lights 668421

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6.5 Bulb Type: G Qty: 4 Wattage: 40 Finish: Antique Copper Product Name: Four Light Bathroom Fixture UPC: 088675425922 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6.5 Bulb Type: G Qty: 4 Wattage: 40 Finish: Antique Copper Product Name: Four Light Bathroom Fixture UPC: 088675425922 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16534 Bathroom Fixtures-Four Lights - 668421 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16534 Bathroom Fixtures-Four Lights
668421
LS-16534 Bathroom Fixtures-Four Lights 668421
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6.5 Bulb Type: G Qty: 4 Wattage: 40 Finish: Antique Copper Product Name: Four Light Bathroom Fixture UPC: 088675425922 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 6.5
Bulb
Type: G
Qty: 4
Wattage: 40
Finish: Antique Copper
Product Name: Four Light Bathroom Fixture
UPC: 088675425922
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668421
Product Name LS-16534 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details